Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115N2F40E2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX115N2F40E2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The device is also equipped with high-speed transceivers, supporting data rates up to 28.3 Gbps, which is beneficial for applications requiring high bandwidth. Engineers considering this FPGA should note its versatility in handling complex tasks while maintaining efficiency, making it a strong candidate for projects that demand both performance and power management.

Datasheet Summary
Powered by GS/AI

The 10AX115N2F40E2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The device is also equipped with high-speed transceivers, supporting data rates up to 28.3 Gbps, which is beneficial for applications requiring high bandwidth. Engineers considering this FPGA should note its versatility in handling complex tasks while maintaining efficiency, making it a strong candidate for projects that demand both performance and power management.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115N2F40E2LG-ND
FPGAs (Field Programmable Gate Array) 10AX115N2F40E2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115N2F40E2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115N2F40E2LG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115N2F40E2LG
FPGAs (Field Programmable Gate Array) 10AX115N2F40E2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115N2F40E2LG
FPGA - Field Programmable Gate Array 10AX115N2F40E2LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115N2F40E2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115N2F40E2LG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX115N2F40E2LG-ND 10AX115N2F40E2LG 10AX115N2F40E2LG 10AX115N2F40E2LG 10AX115N2F40E2LG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 1.15E6 1.15E6
Unlock Full Specs
to access all available technical data