Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 10907648 150000 484-BFBGA
FPGA Cyclone® 10 GX Family 150000 Cells 20nm Technology 484-Pin UBGA Tray Product overview: 10CX150YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX150YU484I6G can be used for catalog matching and distributor lookup.
IC FPGA 188 I/O 484UBGA
FPGA - Field Programmable Gate Array
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 10907648 150000 484-BFBGA
IC FPGA 188 I/O 484UBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3435-ND | 696-10CX150YU484I6G | 10CX150YU484I6G | 10CX150YU484I6G | 10CX150YU484I6G | 10CX150YU484I6G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; Tray | Other; 484-BFBGA | |||
| Pins | 484 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other; 0.9V | Other | |||
| Registers | 219080 |