MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA
Manufacturer: Intel
Win Source Part Number: 810737-10M04SCU169C8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 130
Number of LABs/CLBs: 250
Number of Logic Elements/Cells: 4000
Total RAM Bits: 193536
Supplier Device Package: 169-UBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 169-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 176
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.85V ~ 3.465V
FPGA - Field Programmable Gate Array Product overview: 10M04SCU169C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04SCU169C8G can be used for catalog matching and distributor lookup.
IC FPGA 130 I/O 169UBGA
FPGA - Field Programmable Gate Array
IC FPGA 130 I/O 169UBGA
IC FPGA 130 I/O 169UBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3262-ND | 810737-10M04SCU169C8G | 696-10M04SCU169C8G | 10M04SCU169C8G | 10M04SCU169C8G | 10M04SCU169C8G | 10M04SCU169C8G | 10M04SCU169C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169C8G | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 169-LFBGA | Other; Tray | Other; 169-LFBGA | Other; 169-LFBGA | ||||
| Pins | 169 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 4000 | 4000 | 4000 |