The 10M04DCF256I7G is a member of the MAX 10 FPGA family from Lingto Electronic Limited, designed as a low-cost, non-volatile programmable logic device. It features a compact 256-ball Fine Pitch Ball Grid Array (FBGA) package, supporting up to 178 I/O pins. This FPGA integrates dual configuration flash memory, user flash memory, and includes built-in analog-to-digital converters (ADCs), making it suitable for a variety of applications including industrial, automotive, and consumer electronics. The device supports instant-on functionality, allowing for quick configuration in less than 10 milliseconds. It is built on TSMC's 55 nm embedded flash process technology, ensuring a long life cycle of approximately 20 years. The MAX 10 series is noted for its flexibility, integrating PLD logic, RAM, DSP capabilities, and I/O in a single chip, which can simplify system design and reduce overall component count. Additionally, the device offers low power consumption features, including a sleep mode that significantly reduces standby power. Engineers considering the 10M04DCF256I7G will find it beneficial for projects requiring efficient processing and integration of multiple functionalities in a compact form factor.
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
Manufacturer: Intel
Win Source Part Number: 1323410-10M04DCF256I
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 178
Number of LABs/CLBs: 250
Number of Logic Elements/Cells: 4000
Total RAM Bits: 193536
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3051,968813
RoHS Status: RoHS Compliant
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA Product overview: 10M04DCF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCF256I7G can be used for catalog matching and distributor lookup.
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3051-ND | 1323410-10M04DCF256I7G | 696-10M04DCF256I7G | 10M04DCF256I7G | 10M04DCF256I7G | 10M04DCF256I7G | 10M04DCF256I7G | 10M04DCF256I7G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 4000 | 4000 | 4000 |