Manufacturer: Altera
Win Source Part Number: 760168-10M16SAU169I7
Series: MAX 10
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 169-LFBGA
Mounting: SMD
Operating Supply Voltage: 2.85 V ~ 3.465 V
Number of I/O: 130
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 16000
Total RAM Bits: 562176
Family Name: 10M16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 169-UBGA (11x11)
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
FPGA - Field Programmable Gate Array Product overview: 10M16SAU169I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SAU169I7G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
FPGA - Field Programmable Gate Array
IC FPGA 130 I/O 169UBGA
IC FPGA 130 I/O 169UBGA
IC FPGA 130 I/O 169UBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 760168-10M16SAU169I7G | 544-3141-ND | 696-10M16SAU169I7G | 10M16SAU169I7G | 10M16SAU169I7G | 10M16SAU169I7G | 10M16SAU169I7G | 10M16SAU169I7G |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169I7G | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 16000 | 16000 | 16000 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 2.85 V ~ 3.465 V | Other; 3 V, 3.3 V | Other; 2.85V ~ 3.465V | Other | Other; 2.85V ~ 3.465V | |||
| Package Type | Other; 169-LFBGA | Other; Tray | Other; 169-LFBGA | Other; 169-LFBGA |