Intel Corporation FPGAs (Field Programmable Gate Array) 10CX105YF672I5G

Description
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10CX105YF672I5G-ND
FPGAs (Field Programmable Gate Array) 10CX105YF672I5G-ND
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G - 844186-10CX105YF672I5G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G
844186-10CX105YF672I5G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G 844186-10CX105YF672I5G
Manufacturer: Intel Win Source Part Number: 844186-10CX105YF672I 5G Series: Cyclone® 10 GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 236 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA, FC (27x27) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 844186-10CX105YF672I5G
Series: Cyclone® 10 GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
Package: 672-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 236
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA, FC (27x27)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CX105YF672I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CX105YF672I5G
FPGA Programmable Logic Device 696-10CX105YF672I5G
FPGA - Field Programmable Gate Array FPGA IC 10CX1050387 FBGA672 SR4D2 IND T> Product overview: 10CX105YF672I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YF672I5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA IC 10CX1050387 FBGA672 SR4D2 IND T> Product overview: 10CX105YF672I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YF672I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CX105YF672I5G
FPGAs (Field Programmable Gate Array) 10CX105YF672I5G
IC FPGA 236 I/O 672FBGA

IC FPGA 236 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CX105YF672I5G
Embedded - FPGAs (Field Programmable Gate Array) 10CX105YF672I5G
IC FPGA 236 I/O 672FBGA

IC FPGA 236 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CX105YF672I5G
FPGAs (Field Programmable Gate Array) 10CX105YF672I5G
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CX105YF672I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CX105YF672I5G
IC FPGA 236 I/O 672FBGA

IC FPGA 236 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CX105YF672I5G
FPGA - Field Programmable Gate Array 10CX105YF672I5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10CX105YF672I5G-ND 844186-10CX105YF672I5G 696-10CX105YF672I5G 10CX105YF672I5G 10CX105YF672I5G 10CX105YF672I5G 10CX105YF672I5G 10CX105YF672I5G
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YF672I5G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BBGA, FCBGA Other; 672-FBGA, FC (27x27) Other; Tray Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.9V Other; 900 mV Other; 0.9V Other; 0.9V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details