Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115N3F45E2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3489-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3489-ND
FPGAs (Field Programmable Gate Array) 544-3489-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323399-10AX115N3F45E2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323399-10AX115N3F45E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323399-10AX115N3F45E2SG
Manufacturer: Intel Win Source Part Number: 1323399-10AX115N3F45 E2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 768 Number of LABs/CLBs: 427200 Number of Logic Elements/Cells: 1150000 Total RAM Bits: 68857856 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1932-FCBGA (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1932-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10AX115N3F45E2SG-ND, 544-3489,967721 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323399-10AX115N3F45E2SG
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 768
Number of LABs/CLBs: 427200
Number of Logic Elements/Cells: 1150000
Total RAM Bits: 68857856
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1932-FCBGA (45x45)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1932-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10AX115N3F45E2SG-ND,544-3489,967721
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX115N3F45E2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX115N3F45E2SG
FPGA Programmable Logic Device 696-10AX115N3F45E2SG
FPGA - Field Programmable Gate Array Product overview: 10AX115N3F45E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N3F45E2SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX115N3F45E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N3F45E2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115N3F45E2SG
FPGA - Field Programmable Gate Array 10AX115N3F45E2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115N3F45E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115N3F45E2SG
FPGAs (Field Programmable Gate Array) 10AX115N3F45E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N3F45E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115N3F45E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115N3F45E2SG
IC FPGA 768 I/O 1932FCBGA

IC FPGA 768 I/O 1932FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N3F45E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115N3F45E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115N3F45E2SG
IC FPGA 768 I/O 1932FCBGA

IC FPGA 768 I/O 1932FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3489-ND 1323399-10AX115N3F45E2SG 696-10AX115N3F45E2SG 10AX115N3F45E2SG 10AX115N3F45E2SG 10AX115N3F45E2SG 10AX115N3F45E2SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA Other; Tray Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 1.15E6 1.15E6 1.15E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details