Intel Corporation FPGAs (Field Programmable Gate Array) 10M16DAF484A7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA
Request a Quote
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M16DAF484A7G is part of the MAX 10 FPGA family from Lingto Electronic Limited, designed as a low-cost, non-volatile programmable logic device. It features a dual configuration flash memory for quick device configuration in under 10 milliseconds, along with user flash memory for additional storage needs. This FPGA supports integrated analog-to-digital converters (ADCs) and is compatible with the Nios II soft core processor, making it suitable for a variety of applications including system management, I/O expansion, and communication control. The device is available in a 484-ball Fine Pitch Ball Grid Array (FBGA) package, providing high I/O density with up to 320 I/Os. It operates on a 55 nm embedded flash process technology, ensuring a long lifecycle of approximately 20 years. The MAX 10 FPGAs are designed for low power consumption, featuring a sleep mode that significantly reduces standby power and allows for rapid resumption from power-off states. This combination of features makes the 10M16DAF484A7G a versatile choice for engineers looking to integrate programmable logic into their designs.

Datasheet Summary
Powered by GS/AI

The 10M16DAF484A7G is part of the MAX 10 FPGA family from Lingto Electronic Limited, designed as a low-cost, non-volatile programmable logic device. It features a dual configuration flash memory for quick device configuration in under 10 milliseconds, along with user flash memory for additional storage needs. This FPGA supports integrated analog-to-digital converters (ADCs) and is compatible with the Nios II soft core processor, making it suitable for a variety of applications including system management, I/O expansion, and communication control. The device is available in a 484-ball Fine Pitch Ball Grid Array (FBGA) package, providing high I/O density with up to 320 I/Os. It operates on a 55 nm embedded flash process technology, ensuring a long lifecycle of approximately 20 years. The MAX 10 FPGAs are designed for low power consumption, featuring a sleep mode that significantly reduces standby power and allows for rapid resumption from power-off states. This combination of features makes the 10M16DAF484A7G a versatile choice for engineers looking to integrate programmable logic into their designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-10M16DAF484A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-10M16DAF484A7G-ND
FPGAs (Field Programmable Gate Array) 544-10M16DAF484A7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M16DAF484A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M16DAF484A7G
FPGA Programmable Logic Device 696-10M16DAF484A7G
FPGA - Field Programmable Gate Array Product overview: 10M16DAF484A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF484A7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M16DAF484A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF484A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16DAF484A7G
FPGA - Field Programmable Gate Array 10M16DAF484A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF484A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF484A7G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF484A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF484A7G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M16DAF484A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16DAF484A7G
FPGAs (Field Programmable Gate Array) 10M16DAF484A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-10M16DAF484A7G-ND 696-10M16DAF484A7G 10M16DAF484A7G 10M16DAF484A7G 10M16DAF484A7G 10M16DAF484A7G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA
Pins 484
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 284 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details