Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G 10M04SCU169A7G

Description
Manufacturer: Intel Win Source Part Number: 853714-10M04SCU169A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 130 193536 4000 Package: Tray Number of I/O: 130 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M04SCU169A7G-ND, 544-3566, 967750
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853714-10M04SCU169A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 130 193536 4000 Package: Tray Number of I/O: 130 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M04SCU169A7G-ND, 544-3566, 967750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G - 853714-10M04SCU169A7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G
853714-10M04SCU169A7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G 853714-10M04SCU169A7G
Manufacturer: Intel Win Source Part Number: 853714-10M04SCU169A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 130 193536 4000 Package: Tray Number of I/O: 130 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M04SCU169A7G-ND, 544-3566, 967750

Manufacturer: Intel
Win Source Part Number: 853714-10M04SCU169A7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 130 193536 4000
Package: Tray
Number of I/O: 130
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10M04SCU169A7G-ND, 544-3566, 967750

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3566-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3566-ND
FPGAs (Field Programmable Gate Array) 544-3566-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-10M04SCU169A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-10M04SCU169A7G
Automotive 1.2V FPGA Programmable Logic Device 696-10M04SCU169A7G
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 169-Pin UBGA Product overview: 10M04SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04SCU169A7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 169-Pin UBGA Product overview: 10M04SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04SCU169A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M04SCU169A7G
FPGAs (Field Programmable Gate Array) 10M04SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M04SCU169A7G
FPGAs (Field Programmable Gate Array) 10M04SCU169A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M04SCU169A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M04SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M04SCU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M04SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M04SCU169A7G
FPGA - Field Programmable Gate Array 10M04SCU169A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853714-10M04SCU169A7G 544-3566-ND 696-10M04SCU169A7G 10M04SCU169A7G 10M04SCU169A7G 10M04SCU169A7G 10M04SCU169A7G 10M04SCU169A7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M04SCU169A7G FPGAs (Field Programmable Gate Array) Automotive 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 169-LFBGA Other; Tray Other; 169-LFBGA Other; 169-LFBGA
Pins 169
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 450 MHz
User I/Os 130 pins 130 pins 130 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details