Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG

Description
Win Source Part Number: 1353919-10AX115H3F34 I2SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 1150000 Total RAM Bits: 68857856 Number of I/O: 504 Number of LABs/CLBs: 427200
Request a Quote Datasheet
Description
Win Source Part Number: 1353919-10AX115H3F34 I2SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 1150000 Total RAM Bits: 68857856 Number of I/O: 504 Number of LABs/CLBs: 427200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353919-10AX115H3F34I2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353919-10AX115H3F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353919-10AX115H3F34I2SG
Win Source Part Number: 1353919-10AX115H3F34 I2SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 1150000 Total RAM Bits: 68857856 Number of I/O: 504 Number of LABs/CLBs: 427200

Win Source Part Number: 1353919-10AX115H3F34I2SG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 GX
Package: Tray
Product Status: Active
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FCBGA (35x35)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 1150000
Total RAM Bits: 68857856
Number of I/O: 504
Number of LABs/CLBs: 427200

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-10AX115H3F34I2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX115H3F34I2SG
0.9V FPGA Programmable Logic Device 696-10AX115H3F34I2SG
FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1152-Pin FC-FBGA Product overview: 10AX115H3F34I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115H3F34I2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1152-Pin FC-FBGA Product overview: 10AX115H3F34I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115H3F34I2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115H3F34I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115H3F34I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115H3F34I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115H3F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115H3F34I2SG
FPGA - Field Programmable Gate Array 10AX115H3F34I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115H3F34I2SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX115H3F34I2SG
FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115H3F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115H3F34I2SG
FPGAs (Field Programmable Gate Array) 10AX115H3F34I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353919-10AX115H3F34I2SG 696-10AX115H3F34I2SG 10AX115H3F34I2SG-ND 10AX115H3F34I2SG 10AX115H3F34I2SG 10AX115H3F34I2SG 10AX115H3F34I2SG 10AX115H3F34I2SG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.15E6 1.15E6 1.15E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 950 mV Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details