Intel Corporation FPGA Programmable Logic Device 10CL010YE144I7G

Description
FPGA - Field Programmable Gate Array Product overview: 10CL010YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YE144I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 10CL010YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YE144I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10CL010YE144I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL010YE144I7G
FPGA Programmable Logic Device 696-10CL010YE144I7G
FPGA - Field Programmable Gate Array Product overview: 10CL010YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YE144I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL010YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YE144I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3376-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3376-ND
FPGAs (Field Programmable Gate Array) 544-3376-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 423936 10320 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 996880-10CL010YE144I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
996880-10CL010YE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 996880-10CL010YE144I7G
Win Source Part Number: 996880-10CL010YE144I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 88 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.2V Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973648,544-3376

Win Source Part Number: 996880-10CL010YE144I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 88
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Voltage - Supply: 1.2V
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973648,544-3376

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL010YE144I7G
FPGA - Field Programmable Gate Array 10CL010YE144I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL010YE144I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL010YE144I7G
FPGAs (Field Programmable Gate Array) 10CL010YE144I7G
IC FPGA 88 I/O 144EQFP

IC FPGA 88 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL010YE144I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL010YE144I7G
FPGAs (Field Programmable Gate Array) 10CL010YE144I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 423936 10320 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 423936 10320 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YE144I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL010YE144I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL010YE144I7G
IC FPGA 88 I/O 144EQFP

IC FPGA 88 I/O 144EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YE144I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL010YE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL010YE144I7G
IC FPGA 88 I/O 144EQFP

IC FPGA 88 I/O 144EQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10CL010YE144I7G 544-3376-ND 996880-10CL010YE144I7G 10CL010YE144I7G 10CL010YE144I7G 10CL010YE144I7G 10CL010YE144I7G 10CL010YE144I7G
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
User I/Os 88 pins 88 pins 88 pins
Supply Voltage Other; 1.2 V 1.2V Other; 1.2V Other; 1.2V Other; 1.2V Other
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details