Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G 10M08DAU324C8G

Description
Manufacturer: Intel Win Source Part Number: 844050-10M08DAU324C8 G Series: MAX® 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA Package: 324-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 246 Categories: Integrated Circuits (ICs) Case / Package: 324-UBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3152, 10M08DAU324C8G-ND, 965584
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 844050-10M08DAU324C8 G Series: MAX® 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA Package: 324-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 246 Categories: Integrated Circuits (ICs) Case / Package: 324-UBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3152, 10M08DAU324C8G-ND, 965584
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G - 844050-10M08DAU324C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G
844050-10M08DAU324C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G 844050-10M08DAU324C8G
Manufacturer: Intel Win Source Part Number: 844050-10M08DAU324C8 G Series: MAX® 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA Package: 324-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 246 Categories: Integrated Circuits (ICs) Case / Package: 324-UBGA (15x15) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3152, 10M08DAU324C8G-ND, 965584

Manufacturer: Intel
Win Source Part Number: 844050-10M08DAU324C8G
Series: MAX® 10
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA
Package: 324-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 246
Categories: Integrated Circuits (ICs)
Case / Package: 324-UBGA (15x15)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3152, 10M08DAU324C8G-ND, 965584

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3152-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3152-ND
FPGAs (Field Programmable Gate Array) 544-3152-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M08DAU324C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M08DAU324C8G
1.2V FPGA Programmable Logic Device 696-10M08DAU324C8G
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DAU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAU324C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DAU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAU324C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DAU324C8G
FPGA - Field Programmable Gate Array 10M08DAU324C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DAU324C8G
FPGAs (Field Programmable Gate Array) 10M08DAU324C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DAU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DAU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DAU324C8G
FPGAs (Field Programmable Gate Array) 10M08DAU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DAU324C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DAU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844050-10M08DAU324C8G 544-3152-ND 696-10M08DAU324C8G 10M08DAU324C8G 10M08DAU324C8G 10M08DAU324C8G 10M08DAU324C8G 10M08DAU324C8G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAU324C8G FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-UBGA (15x15) Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 324
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details