Win Source Part Number: 1339880-10CX085YU484
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 GX
Package: Tray
Standard Package: 84
Number of I/O: 188
Number of LABs/CLBs: 31000
Number of Logic Elements/Cells: 85000
Total RAM Bits: 5959680
Mounting Type: Surface Mount
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
FPGA - Field Programmable Gate Array FPGA IC 10CX085A267 UFBGA484 SRCYM IND > Product overview: 10CX085YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX085YU484I6G can be used for catalog matching and distributor lookup.
- Field Programmable Gate Array (FPGA) IC 208 5959680 85000 484-FBGA
IC FPGA 208 I/O 484UBGA
FPGA - Field Programmable Gate Array
IC FPGA 208 I/O 484UBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 5959680 85000 484-FBGA
IC FPGA 208 I/O 484UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1339880-10CX085YU484I6G | 696-10CX085YU484I6G | 10CX085YU484I6G-ND | 10CX085YU484I6G | 10CX085YU484I6G | 10CX085YU484I6G | 10CX085YU484I6G | 10CX085YU484I6G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 85000 | 85000 | 85000 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA | ||||
| User I/Os | 188 pins | 208 pins | 188 pins |