Intel Corporation FPGAs (Field Programmable Gate Array) 10M02SCE144C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3098-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3098-ND
FPGAs (Field Programmable Gate Array) 544-3098-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M02SCE144C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M02SCE144C8G
FPGA Programmable Logic Device 696-10M02SCE144C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G - 805824-10M02SCE144C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G
805824-10M02SCE144C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G 805824-10M02SCE144C8G
Manufacturer: Intel Win Source Part Number: 805824-10M02SCE144C8 G Packaging: Tray Mounting Style: SMD Number of I/O: 101 Number of LABs/CLBs: 125 Number of Logic Elements/Cells: 2000 Total RAM Bits: 110592 Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.85V ~ 3.465V

Manufacturer: Intel
Win Source Part Number: 805824-10M02SCE144C8G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 101
Number of LABs/CLBs: 125
Number of Logic Elements/Cells: 2000
Total RAM Bits: 110592
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.85V ~ 3.465V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M02SCE144C8G
FPGA - Field Programmable Gate Array 10M02SCE144C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M02SCE144C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M02SCE144C8G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M02SCE144C8G
FPGAs (Field Programmable Gate Array) 10M02SCE144C8G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M02SCE144C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M02SCE144C8G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
10M02SCE144C8G
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) 10M02SCE144C8G
2000 125 EQFP-144(20x20) Programmable Logic Device (CPLDs/FPGAs) ROHS

2000 125 EQFP-144(20x20) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M02SCE144C8G
FPGAs (Field Programmable Gate Array) 10M02SCE144C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3098-ND 696-10M02SCE144C8G 805824-10M02SCE144C8G 10M02SCE144C8G 10M02SCE144C8G 10M02SCE144C8G 10M02SCE144C8G 10M02SCE144C8G 10M02SCE144C8G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144C8G FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Exposed Pad Other; Tray QFP QFP; Other; 144-LQFP Exposed Pad QFP QFP; Other; 144-LQFP Exposed Pad
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
User I/Os 101 pins 101 pins 101 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details