Intel Corporation FPGAs (Field Programmable Gate Array) 10M16SAU169C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3110-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3110-ND
FPGAs (Field Programmable Gate Array) 544-3110-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G - 844775-10M16SAU169C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G
844775-10M16SAU169C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G 844775-10M16SAU169C8G
Manufacturer: Intel Win Source Part Number: 844775-10M16SAU169C8 G Series: MAX® 10 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 169-LFBGA Package: 169-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 130 Categories: Integrated Circuits (ICs) Case / Package: 169-UBGA (11x11) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 176 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3110, 967765

Manufacturer: Intel
Win Source Part Number: 844775-10M16SAU169C8G
Series: MAX® 10
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 169-LFBGA
Package: 169-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 130
Categories: Integrated Circuits (ICs)
Case / Package: 169-UBGA (11x11)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3110, 967765

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M16SAU169C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M16SAU169C8G
FPGA Programmable Logic Device 696-10M16SAU169C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA Product overview: 10M16SAU169C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SAU169C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA Product overview: 10M16SAU169C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SAU169C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16SAU169C8G
FPGAs (Field Programmable Gate Array) 10M16SAU169C8G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16SAU169C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M16SAU169C8G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16SAU169C8G
FPGAs (Field Programmable Gate Array) 10M16SAU169C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16SAU169C8G
FPGA - Field Programmable Gate Array 10M16SAU169C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16SAU169C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16SAU169C8G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3110-ND 844775-10M16SAU169C8G 696-10M16SAU169C8G 10M16SAU169C8G 10M16SAU169C8G 10M16SAU169C8G 10M16SAU169C8G 10M16SAU169C8G
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169C8G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LFBGA Other; 169-UBGA (11x11) Other; Tray Other; 169-LFBGA Other; 169-LFBGA
Pins 169
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details