Intel Corporation FPGA Programmable Logic Device 10CL016YE144I7G

Description
FPGA - Field Programmable Gate Array Product overview: 10CL016YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YE144I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 10CL016YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YE144I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10CL016YE144I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL016YE144I7G
FPGA Programmable Logic Device 696-10CL016YE144I7G
FPGA - Field Programmable Gate Array Product overview: 10CL016YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YE144I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL016YE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YE144I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3381-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3381-ND
FPGAs (Field Programmable Gate Array) 544-3381-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G - 846980-10CL016YE144I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G
846980-10CL016YE144I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G 846980-10CL016YE144I7G
Manufacturer: Intel Win Source Part Number: 846980-10CL016YE144I 7G Series: Cyclone® 10 LP Features: series Field Programmable Gate Array (FPGA) IC 78 516096 15408 Package: Tray Number of I/O: 78 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3381, 973649

Manufacturer: Intel
Win Source Part Number: 846980-10CL016YE144I7G
Series: Cyclone® 10 LP
Features: series Field Programmable Gate Array (FPGA) IC 78 516096 15408
Package: Tray
Number of I/O: 78
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3381, 973649

Buy Now Datasheet
IC FPGA 78 I/O 144 EPFQ - 386-10CL016YE144I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 78 I/O 144 EPFQ
386-10CL016YE144I7G
IC FPGA 78 I/O 144 EPFQ 386-10CL016YE144I7G
IC FPGA 78 I/O 144 EPFQ

IC FPGA 78 I/O 144 EPFQ

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016YE144I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016YE144I7G
IC FPGA 78 I/O 144EQFP

IC FPGA 78 I/O 144EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016YE144I7G
FPGA - Field Programmable Gate Array 10CL016YE144I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL016YE144I7G
FPGAs (Field Programmable Gate Array) 10CL016YE144I7G
IC FPGA 78 I/O 144EQFP

IC FPGA 78 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016YE144I7G
FPGAs (Field Programmable Gate Array) 10CL016YE144I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016YE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YE144I7G
IC FPGA 78 I/O 144EQFP

IC FPGA 78 I/O 144EQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10CL016YE144I7G 544-3381-ND 846980-10CL016YE144I7G 386-10CL016YE144I7G 10CL016YE144I7G 10CL016YE144I7G 10CL016YE144I7G 10CL016YE144I7G 10CL016YE144I7G
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YE144I7G IC FPGA 78 I/O 144 EPFQ Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
User I/Os 78 pins 78 pins 78 pins
Supply Voltage Other; 1.2 V 1.2V Other; 1.2V Other; 1.2V Other; 1.2V Other
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details