Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Product Status: Active
Number of LABs/CLBs: 963
Total RAM Bits: 516096
Number of I/O: 340
FPGA Cyclone® 10 LP Family 15408 Cells 484-Pin FBGA Tray Product overview: 10CL016YF484C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YF484C6G can be used for catalog matching and distributor lookup.
IC FPGA 340 I/O 484FBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA
IC FPGA 340 I/O 484FBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3382-ND | 696-10CL016YF484C6G | 10CL016YF484C6G | 10CL016YF484C6G | 10CL016YF484C6G | 10CL016YF484C6G | |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | ||||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | 1.2V | Other; 1.2 V | Other; 1.2V | Other |