Win Source Part Number: 989720-10CL120YF484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 277
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Voltage - Supply: 1.2V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968092,544-3404
FPGA - Field Programmable Gate Array Product overview: 10CL120YF484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL120YF484I7G can be used for catalog matching and distributor lookup.
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 277 3981312 119088 484-BGA
FPGA - Field Programmable Gate Array
IC FPGA 277 I/O 484FBGA
IC FPGA 277 I/O 484FBGA
IC FPGA 277 I/O 484FBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 277 3981312 119088 484-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 989720-10CL120YF484I7G | 696-10CL120YF484I7G | 544-3404-ND | 10CL120YF484I7G | 10CL120YF484I7G | 10CL120YF484I7G | 10CL120YF484I7G | 10CL120YF484I7G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 119088 | 119088 | 119088 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 1.2V | Other; 1.2 V | 1.2V | Other | Other; 1.2V | Other; 1.2V | ||
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-BGA | Other; 484-BGA |