The 10AX115S4F45I3LG is a member of the Intel Arria 10 FPGA family, designed for high-performance and power-efficient applications. This specific part features a 20 nm process technology, which enhances its performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a range of I/O capabilities. It is optimized for power efficiency through a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA also includes support for various memory standards and high-speed transceivers, which are essential for demanding data processing tasks. Engineers considering the 10AX115S4F45I3LG should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power consumption, and application compatibility.
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA
IC FPGA 624 I/O 1932FCBGA
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 624 I/O 1932FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10AX115S4F45I3LG-ND | 10AX115S4F45I3LG | 10AX115S4F45I3LG | 10AX115S4F45I3LG | 10AX115S4F45I3LG |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | |||
| Pins | 1932 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 1.15E6 | 1.15E6 |