Manufacturer: Intel
Win Source Part Number: 1316588-10CX105YF780
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 36
Mounting: Surface Mount
Number of I/O: 284
Number of LABs/CLBs: 38000
Number of Logic Elements/Cells: 104000
Total RAM Bits: 8641536
Voltage - Supply: 0.9V
Supplier Device Package: 780-FBGA, FC (29x29)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 780-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 968806
RoHS Status: RoHS Compliant
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 8641536 104000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array Product overview: 10CX105YF780E5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YF780E5G can be used for catalog matching and distributor lookup.
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 8641536 104000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 284 I/O 780FBGA
IC FPGA 284 I/O 780FBGA
IC FPGA 284 I/O 780FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1316588-10CX105YF780E5G | 10CX105YF780E5G-ND | 696-10CX105YF780E5G | 10CX105YF780E5G | 10CX105YF780E5G | 10CX105YF780E5G | 10CX105YF780E5G | 10CX105YF780E5G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 104000 | 104000 | 104000 | |||||
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; Tray | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other; 0.9V | Other; 900 mV | Other; 0.9V | Other | Other; 0.9V |