Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 13752320 220000 484-BFBGA
IC FPGA 188 I/O 484UBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 13752320 220000 484-BFBGA
IC FPGA 188 I/O 484UBGA
FPGA - Field Programmable Gate Array
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX220YU484E5G-ND | 10CX220YU484E5G | 10CX220YU484E5G | 10CX220YU484E5G | 10CX220YU484E5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BFBGA | Other; 484-BFBGA | |||
| Pins | 484 | ||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other; 0.9V | Other; 0.9V | Other |