Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG 10AX115H3F34E2SG

Description
Manufacturer: Intel Win Source Part Number: 853695-10AX115H3F34E 2SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 Package: Tray Number of I/O: 504 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3497, 10AX115H3F34E2SG-ND, 968204
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853695-10AX115H3F34E 2SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 Package: Tray Number of I/O: 504 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3497, 10AX115H3F34E2SG-ND, 968204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG - 853695-10AX115H3F34E2SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG
853695-10AX115H3F34E2SG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG 853695-10AX115H3F34E2SG
Manufacturer: Intel Win Source Part Number: 853695-10AX115H3F34E 2SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 Package: Tray Number of I/O: 504 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3497, 10AX115H3F34E2SG-ND, 968204

Manufacturer: Intel
Win Source Part Number: 853695-10AX115H3F34E2SG
Series: Arria 10 GX
Features: series Field Programmable Gate Array (FPGA) IC 504 68857856 1150000
Package: Tray
Number of I/O: 504
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3497, 10AX115H3F34E2SG-ND, 968204

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3497-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3497-ND
FPGAs (Field Programmable Gate Array) 544-3497-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX115H3F34E2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX115H3F34E2SG
FPGA Programmable Logic Device 696-10AX115H3F34E2SG
FPGA - Field Programmable Gate Array Product overview: 10AX115H3F34E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115H3F34E2SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX115H3F34E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115H3F34E2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115H3F34E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115H3F34E2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX115H3F34E2SG
FPGAs (Field Programmable Gate Array) 10AX115H3F34E2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115H3F34E2SG
FPGA - Field Programmable Gate Array 10AX115H3F34E2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115H3F34E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115H3F34E2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115H3F34E2SG
FPGAs (Field Programmable Gate Array) 10AX115H3F34E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853695-10AX115H3F34E2SG 544-3497-ND 696-10AX115H3F34E2SG 10AX115H3F34E2SG 10AX115H3F34E2SG 10AX115H3F34E2SG 10AX115H3F34E2SG 10AX115H3F34E2SG
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H3F34E2SG FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Internal Frequency 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910ILC-15 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details