FPGA Cyclone® 10 GX Family 220000 Cells 20nm Technology 672-Pin FBGA Tray Product overview: 10CX220YF672I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX220YF672I5G can be used for catalog matching and distributor lookup.
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 13752320 220000 672-BBGA, FCBGA
Win Source Part Number: 1353222-10CX220YF672
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® 10 GX
Package: Tray
Product Status: Active
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA, FC (27x27)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.9V
Number of Logic Elements/Cells: 220000
Total RAM Bits: 13752320
Number of I/O: 236
Number of LABs/CLBs: 80330
IC FPGA 236 I/O 672FBGA
IC FPGA 236 I/O 672FBGA
FPGA - Field Programmable Gate Array
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 13752320 220000 672-BBGA, FCBGA
IC FPGA 236 I/O 672FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10CX220YF672I5G | 10CX220YF672I5G-ND | 1353222-10CX220YF672I5G | 10CX220YF672I5G | 10CX220YF672I5G | 10CX220YF672I5G | 10CX220YF672I5G | 10CX220YF672I5G |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Registers | 321320 | |||||||
| Package Type | Other; Tray | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA | ||||
| User I/Os | 236 pins | 236 pins | 236 pins | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| PLLs and DLLs | 6 |