Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL120YF780I7G

Description
Win Source Part Number: 1265090-10CL120YF780 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 525 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Voltage - Supply: 1.2V Package / Case: 780-BGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3405,965474
Request a Quote Datasheet
Description
Win Source Part Number: 1265090-10CL120YF780 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 525 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Voltage - Supply: 1.2V Package / Case: 780-BGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3405,965474
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265090-10CL120YF780I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265090-10CL120YF780I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265090-10CL120YF780I7G
Win Source Part Number: 1265090-10CL120YF780 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 525 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Voltage - Supply: 1.2V Package / Case: 780-BGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3405,965474

Win Source Part Number: 1265090-10CL120YF780I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 525
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Voltage - Supply: 1.2V
Package / Case: 780-BGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3405,965474

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3405-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3405-ND
FPGAs (Field Programmable Gate Array) 544-3405-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 525 3981312 119088 780-BGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 525 3981312 119088 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL120YF780I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL120YF780I7G
FPGA Programmable Logic Device 696-10CL120YF780I7G
FPGA Cyclone® 10 LP Family 119088 Cells 780-Pin FBGA Tray Product overview: 10CL120YF780I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL120YF780I7G can be used for catalog matching and distributor lookup.

FPGA Cyclone® 10 LP Family 119088 Cells 780-Pin FBGA Tray Product overview: 10CL120YF780I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL120YF780I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL120YF780I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL120YF780I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL120YF780I7G
IC FPGA 525 I/O 780FBGA

IC FPGA 525 I/O 780FBGA

Supplier's Site Datasheet
IC FPGA 525 I/O 780 FBGA - 386-10CL120YF780I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 525 I/O 780 FBGA
386-10CL120YF780I7G
IC FPGA 525 I/O 780 FBGA 386-10CL120YF780I7G
IC FPGA 525 I/O 780 FBGA

IC FPGA 525 I/O 780 FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CL120YF780I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL120YF780I7G
FPGAs (Field Programmable Gate Array) 10CL120YF780I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 525 3981312 119088 780-BGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 525 3981312 119088 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL120YF780I7G
FPGA - Field Programmable Gate Array 10CL120YF780I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL120YF780I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL120YF780I7G
FPGAs (Field Programmable Gate Array) 10CL120YF780I7G
IC FPGA 525 I/O 780FBGA

IC FPGA 525 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL120YF780I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL120YF780I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL120YF780I7G
IC FPGA 525 I/O 780FBGA

IC FPGA 525 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265090-10CL120YF780I7G 544-3405-ND 696-10CL120YF780I7G 10CL120YF780I7G 386-10CL120YF780I7G 10CL120YF780I7G 10CL120YF780I7G 10CL120YF780I7G 10CL120YF780I7G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 525 I/O 780 FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 119088 119088 119088 119088
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.2V 1.2V Other; 1.2 V Other; 1.2V Other; 1.2V Other; 1.2V Other
Package Type Other; 780-BGA Other; Tray Other; 780-BGA Other; 780-BGA Other; 780-BGA
Unlock Full Specs
to access all available technical data