Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G 10M08DCU324A7G

Description
Manufacturer: Intel Win Source Part Number: 853715-10M08DCU324A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 Package: Tray Number of I/O: 246 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853715-10M08DCU324A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 Package: Tray Number of I/O: 246 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G - 853715-10M08DCU324A7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G
853715-10M08DCU324A7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G 853715-10M08DCU324A7G
Manufacturer: Intel Win Source Part Number: 853715-10M08DCU324A7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000 Package: Tray Number of I/O: 246 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853715-10M08DCU324A7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 246 387072 8000
Package: Tray
Number of I/O: 246
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-10M08DCU324A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-10M08DCU324A7G
Automotive 1.2V FPGA Programmable Logic Device 696-10M08DCU324A7G
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M08DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324A7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M08DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M08DCU324A7G-ND
FPGAs (Field Programmable Gate Array) 10M08DCU324A7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DCU324A7G
FPGAs (Field Programmable Gate Array) 10M08DCU324A7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DCU324A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DCU324A7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DCU324A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DCU324A7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DCU324A7G
FPGA - Field Programmable Gate Array 10M08DCU324A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DCU324A7G
FPGAs (Field Programmable Gate Array) 10M08DCU324A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853715-10M08DCU324A7G 696-10M08DCU324A7G 10M08DCU324A7G-ND 10M08DCU324A7G 10M08DCU324A7G 10M08DCU324A7G 10M08DCU324A7G 10M08DCU324A7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324A7G Automotive 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details