Win Source Part Number: 1338186-10M04SAM153C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 348
Number of I/O: 112
Number of LABs/CLBs: 250
Number of Logic Elements/Cells: 4000
Total RAM Bits: 193536
Voltage - Supply: 2.85V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 153-VFBGA
Supplier Device Package: 153-MBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V 153-Pin MBGA Tray Product overview: 10M04SAM153C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04SAM153C8G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 193536 4000 153-VFBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 193536 4000 153-VFBGA
IC FPGA 112 I/O 153MBGA
FPGA - Field Programmable Gate Array
IC FPGA 112 I/O 153MBGA
IC FPGA 112 I/O 153MBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1338186-10M04SAM153C8G | 696-10M04SAM153C8G | 544-3251-ND | 10M04SAM153C8G | 10M04SAM153C8G | 10M04SAM153C8G | 10M04SAM153C8G | 10M04SAM153C8G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 4000 | 4000 | 4000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 2.85V ~ 3.465V | Other; 3 V, 3.3 V | Other; 2.85V ~ 3.465V | Other | Other; 2.85V ~ 3.465V | |||
| Package Type | Other; Tray | Other; 153-VFBGA | Other; 153-VFBGA | Other; 153-VFBGA | ||||
| Internal Frequency | 450 MHz |