The 10CL006YE144C6G is part of the Intel Cyclone 10 LP FPGA family, designed for low-cost and low-power applications. It features a high density of programmable gates and a variety of on-board resources, making it suitable for diverse applications including industrial, automotive, and consumer electronics. The device supports over 20 I/O standards, offering configurable GPIOs with programmable bus hold, pull-up resistors, and slew rate control to enhance signal integrity. Configuration is managed through SRAM cells, with support for multiple programming voltages (1.5 V to 3.3 V) and various configuration schemes including active serial and JTAG. The FPGA is built on a low-power process, available in core voltage options of 1.2 V and 1.0 V, and is compliant with hot socketing requirements. This makes the 10CL006YE144C6G a versatile choice for engineers looking for a reliable and efficient FPGA solution for their projects.
FPGA Cyclone® 10 LP Family 6272 Cells 144-Pin EQFP EP Tray Product overview: 10CL006YE144C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL006YE144C6G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377319-10CL006YE144
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® 10 LP
Package: Tray
Product Status: Active
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-EQFP (20x20)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.2V
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Number of I/O: 88
Number of LABs/CLBs: 392
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 276480 6272 144-LQFP Exposed Pad
IC FPGA 88 I/O 144EQFP
IC FPGA 88 I/O 144EQFP
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 276480 6272 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10CL006YE144C6G | 1377319-10CL006YE144C6G | 10CL006YE144C6G-ND | 10CL006YE144C6G | 10CL006YE144C6G | 10CL006YE144C6G | 10CL006YE144C6G |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; Tray | LFQP; Other; 144-LQFP Exposed Pad | QFP | QFP; Other; 144-LQFP Exposed Pad | |||
| Pins | 144 | 144 | |||||
| Logic Cells / Logic Blocks | 6272 | 6272 | 6272 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |