Intel Corporation FPGAs (Field Programmable Gate Array) 10M08SCU169A7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA
Request a Quote
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M08SCU169A7G is part of the MAX 10 FPGA family from Lingto Electronic Limited, designed as a low-cost, non-volatile programmable logic device. It features a dual configuration flash memory for quick device configuration in under 10 milliseconds, along with user flash memory for additional storage. This FPGA supports integrated analog-to-digital converters (ADCs) and is compatible with a single-chip Nios II soft core processor, making it suitable for a variety of applications including system management, I/O expansion, and communication control. The device is available in a 169-ball BGA package, offering up to 130 I/Os, which facilitates high I/O density in a compact form factor. It operates on a 55 nm embedded flash process technology, ensuring a long lifecycle of approximately 20 years. The MAX 10 series is noted for its low power consumption, with features such as sleep mode for significant standby power reduction and rapid resumption from power-off states. The device is supported by comprehensive design tools, including the Quartus Prime Lite edition, enhancing productivity for engineers.

Datasheet Summary
Powered by GS/AI

The 10M08SCU169A7G is part of the MAX 10 FPGA family from Lingto Electronic Limited, designed as a low-cost, non-volatile programmable logic device. It features a dual configuration flash memory for quick device configuration in under 10 milliseconds, along with user flash memory for additional storage. This FPGA supports integrated analog-to-digital converters (ADCs) and is compatible with a single-chip Nios II soft core processor, making it suitable for a variety of applications including system management, I/O expansion, and communication control. The device is available in a 169-ball BGA package, offering up to 130 I/Os, which facilitates high I/O density in a compact form factor. It operates on a 55 nm embedded flash process technology, ensuring a long lifecycle of approximately 20 years. The MAX 10 series is noted for its low power consumption, with features such as sleep mode for significant standby power reduction and rapid resumption from power-off states. The device is supported by comprehensive design tools, including the Quartus Prime Lite edition, enhancing productivity for engineers.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10M08SCU169A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M08SCU169A7G-ND
FPGAs (Field Programmable Gate Array) 10M08SCU169A7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-10M08SCU169A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-10M08SCU169A7G
Automotive 1.2V FPGA Programmable Logic Device 696-10M08SCU169A7G
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V Automotive 169-Pin UBGA Product overview: 10M08SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCU169A7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V Automotive 169-Pin UBGA Product overview: 10M08SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCU169A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265058-10M08SCU169A7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265058-10M08SCU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265058-10M08SCU169A7G
Win Source Part Number: 1265058-10M08SCU169A 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 176 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Voltage - Supply: 2.85V ~ 3.465V Package / Case: 169-LFBGA Supplier Device Package: 169-UBGA (11x11) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965487

Win Source Part Number: 1265058-10M08SCU169A7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 176
Mounting: SMD (SMT)
Number of I/O: 130
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Voltage - Supply: 2.85V ~ 3.465V
Package / Case: 169-LFBGA
Supplier Device Package: 169-UBGA (11x11)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965487

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCU169A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08SCU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCU169A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08SCU169A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SCU169A7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08SCU169A7G
FPGAs (Field Programmable Gate Array) 10M08SCU169A7G
IC FPGA 130 I/O 169UBGA

IC FPGA 130 I/O 169UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08SCU169A7G
FPGA - Field Programmable Gate Array 10M08SCU169A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SCU169A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08SCU169A7G
FPGAs (Field Programmable Gate Array) 10M08SCU169A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10M08SCU169A7G-ND 696-10M08SCU169A7G 1265058-10M08SCU169A7G 10M08SCU169A7G 10M08SCU169A7G 10M08SCU169A7G 10M08SCU169A7G 10M08SCU169A7G
Product Name FPGAs (Field Programmable Gate Array) Automotive 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LFBGA Other; Tray Other; 169-LFBGA Other; 169-LFBGA
Pins 169
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 450 MHz
User I/Os 130 pins 130 pins 130 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details