Intel Corporation FPGAs (Field Programmable Gate Array) 10CL010YU256I7G

Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA
Request a Quote Datasheet
Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3380-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3380-ND
FPGAs (Field Programmable Gate Array) 544-3380-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL010YU256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL010YU256I7G
FPGA Programmable Logic Device 696-10CL010YU256I7G
FPGA - Field Programmable Gate Array Product overview: 10CL010YU256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YU256I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL010YU256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YU256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G - 812209-10CL010YU256I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G
812209-10CL010YU256I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G 812209-10CL010YU256I7G
Manufacturer: Intel Win Source Part Number: 812209-10CL010YU256I 7G Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Intel
Win Source Part Number: 812209-10CL010YU256I7G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 176
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Supplier Device Package: 256-UBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LFBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL010YU256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL010YU256I7G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL010YU256I7G
FPGAs (Field Programmable Gate Array) 10CL010YU256I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL010YU256I7G
FPGA - Field Programmable Gate Array 10CL010YU256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL010YU256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL010YU256I7G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL010YU256I7G
FPGAs (Field Programmable Gate Array) 10CL010YU256I7G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site Datasheet
IC FPGA 176 I/O 256 UBGA - 386-10CL010YU256I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 176 I/O 256 UBGA
386-10CL010YU256I7G
IC FPGA 176 I/O 256 UBGA 386-10CL010YU256I7G
IC FPGA 176 I/O 256 UBGA

IC FPGA 176 I/O 256 UBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3380-ND 696-10CL010YU256I7G 812209-10CL010YU256I7G 10CL010YU256I7G 10CL010YU256I7G 10CL010YU256I7G 10CL010YU256I7G 10CL010YU256I7G 386-10CL010YU256I7G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256I7G Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 176 I/O 256 UBGA
Package Type Other; 256-LFBGA Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 1.2V Other; 1.2 V Other; 1.2V Other; 1.2V Other Other; 1.2V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details