Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090S4F45E3LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090S4F45E3LG is part of the Intel Arria 10 FPGA family, which is designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering improved performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a range of I/O capabilities. It is optimized for power efficiency through a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA also includes support for various memory standards and high-speed transceivers, enhancing its versatility for complex designs. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Datasheet Summary
Powered by GS/AI

The 10AX090S4F45E3LG is part of the Intel Arria 10 FPGA family, which is designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering improved performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a range of I/O capabilities. It is optimized for power efficiency through a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA also includes support for various memory standards and high-speed transceivers, enhancing its versatility for complex designs. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090S4F45E3LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090S4F45E3LG-ND
FPGAs (Field Programmable Gate Array) 10AX090S4F45E3LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090S4F45E3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090S4F45E3LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090S4F45E3LG
IC FPGA 624 I/O 1932FCBGA

IC FPGA 624 I/O 1932FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX090S4F45E3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090S4F45E3LG
FPGAs (Field Programmable Gate Array) 10AX090S4F45E3LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090S4F45E3LG
FPGA - Field Programmable Gate Array 10AX090S4F45E3LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090S4F45E3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090S4F45E3LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090S4F45E3LG
IC FPGA 624 I/O 1932FCBGA

IC FPGA 624 I/O 1932FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090S4F45E3LG-ND 10AX090S4F45E3LG 10AX090S4F45E3LG 10AX090S4F45E3LG 10AX090S4F45E3LG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details