Quarktwin Technology Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 195 933888 12084 | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696 | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86316 484-BGA | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA | |
| Automotive, AEC-Q100, IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 138 933888 12084 256-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 180 1130496 27696 325-TFBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 325-TFBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 1869824 56520 784-FBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 195 1130496 27696 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 195 933888 12084 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56340 325-TFBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 325-TFBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1130496 27696 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 233 933888 12084 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 248 5120000 146124 484-BFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56340 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86184 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86316 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 293 5120000 146124 536-LFBGA, CSPBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 377 1869824 56340 896-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 395 1869824 56520 784-FBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86184 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 574 3637248 99512 1152-BBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 574 5120000 146124 1152-BBGA, FCBGA |
| << Prev | Next >> |