Manufacturer: Intel
Win Source Part Number: 807750-10M02SCU169C8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 130
Number of LABs/CLBs: 125
Number of Logic Elements/Cells: 2000
Total RAM Bits: 110592
Supplier Device Package: 169-UBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 169-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 176
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.85V ~ 3.465V
FPGA - Field Programmable Gate Array Product overview: 10M02SCU169C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU169C8G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 110592 2000 169-LFBGA
FPGA - Field Programmable Gate Array
IC FPGA 130 I/O 169UBGA
IC FPGA 130 I/O 169UBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 110592 2000 169-LFBGA
IC FPGA 130 I/O 169UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 807750-10M02SCU169C8G | 696-10M02SCU169C8G | 544-3137-ND | 10M02SCU169C8G | 10M02SCU169C8G | 10M02SCU169C8G | 10M02SCU169C8G | 10M02SCU169C8G |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCU169C8G | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2000 | 2000 | 2000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 2.85V ~ 3.465V | Other; 3 V, 3.3 V | Other | Other; 2.85V ~ 3.465V | Other; 2.85V ~ 3.465V | |||
| Package Type | Other; Tray | Other; 169-LFBGA | Other; 169-LFBGA | Other; 169-LFBGA |