Manufacturer: Intel
Win Source Part Number: 812070-10CL040YU484C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 325
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-FBGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V
FPGA - Field Programmable Gate Array Product overview: 10CL040YU484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL040YU484C8G can be used for catalog matching and distributor lookup.
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 325 1161216 39600 484-FBGA
IC FPGA 325 I/O 484UBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 325 1161216 39600 484-FBGA
FPGA - Field Programmable Gate Array
IC FPGA 325 I/O 484UBGA
IC FPGA 325 I/O 484UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 812070-10CL040YU484C8G | 696-10CL040YU484C8G | 10CL040YU484C8G-ND | 10CL040YU484C8G | 10CL040YU484C8G | 10CL040YU484C8G | 10CL040YU484C8G | 10CL040YU484C8G |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL040YU484C8G | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 39600 | 39600 | 39600 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.2V | Other; 1.2 V | 1.2V | Other; 1.2V | Other; 1.2V | Other | ||
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA |