Intel Corporation Switches - Emergency Stop (E-Stop) Switches 10M08SCM153C8G

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Switches - Emergency Stop (E-Stop) Switches Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 75 Voltage - Supply: 3V Mounting Type: Fixed
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Switches - Emergency Stop (E-Stop) Switches Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 75 Voltage - Supply: 3V Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Emergency Stop (E-Stop) Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Emergency Stop (E-Stop) Switches
Switches - Emergency Stop (E-Stop) Switches
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Switches - Emergency Stop (E-Stop) Switches Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 608256 Number of I/O: 75 Voltage - Supply: 3V Mounting Type: Fixed

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Switches - Emergency Stop (E-Stop) Switches
Packaging: Bulk
Part Status: Obsolete
Number of LABs/CLBs: 295
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 608256
Number of I/O: 75
Voltage - Supply: 3V
Mounting Type: Fixed

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08SCM153C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08SCM153C8G
FPGA Programmable Logic Device 696-10M08SCM153C8G
FPGA - Field Programmable Gate Array Product overview: 10M08SCM153C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCM153C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M08SCM153C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCM153C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SCM153C8G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M08SCM153C8G-ND
FPGAs (Field Programmable Gate Array) 10M08SCM153C8G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08SCM153C8G
FPGA - Field Programmable Gate Array 10M08SCM153C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCM153C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08SCM153C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08SCM153C8G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCM153C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08SCM153C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08SCM153C8G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M08SCM153C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08SCM153C8G
FPGAs (Field Programmable Gate Array) 10M08SCM153C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M08SCM153C8G 10M08SCM153C8G-ND 10M08SCM153C8G 10M08SCM153C8G 10M08SCM153C8G 10M08SCM153C8G
Product Name Switches - Emergency Stop (E-Stop) Switches FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 3V Other; 3 V/3.3 V Other Other; 2.85V ~ 3.465V
Logic Cells / Logic Blocks 3.78E6 8000 8000
Package Type Other; Tray Other; 153-VFBGA Other; 153-VFBGA
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details