Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090U2F45E1SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090U2F45E1SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with a significant number of I/O pins, specifically 480, and is packaged in a 1932FCBGA format. The device is ideal for applications such as channel and switch cards, 40G/100G muxponders, diagnostic imaging, and missile guidance systems. Engineers considering this FPGA should note its capabilities in handling complex processing tasks while maintaining low power consumption, making it a viable option for demanding applications in diverse sectors.

Datasheet Summary
Powered by GS/AI

The 10AX090U2F45E1SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with a significant number of I/O pins, specifically 480, and is packaged in a 1932FCBGA format. The device is ideal for applications such as channel and switch cards, 40G/100G muxponders, diagnostic imaging, and missile guidance systems. Engineers considering this FPGA should note its capabilities in handling complex processing tasks while maintaining low power consumption, making it a viable option for demanding applications in diverse sectors.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090U2F45E1SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090U2F45E1SG-ND
FPGAs (Field Programmable Gate Array) 10AX090U2F45E1SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090U2F45E1SG
FPGA - Field Programmable Gate Array 10AX090U2F45E1SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090U2F45E1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090U2F45E1SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090U2F45E1SG
IC FPGA 480 I/O 1932FCBGA

IC FPGA 480 I/O 1932FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX090U2F45E1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090U2F45E1SG
FPGAs (Field Programmable Gate Array) 10AX090U2F45E1SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090U2F45E1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090U2F45E1SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090U2F45E1SG
IC FPGA 480 I/O 1932FCBGA

IC FPGA 480 I/O 1932FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090U2F45E1SG-ND 10AX090U2F45E1SG 10AX090U2F45E1SG 10AX090U2F45E1SG 10AX090U2F45E1SG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details