Intel Corporation FPGAs (Field Programmable Gate Array) 10CL016YF484I7G

Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA
Request a Quote Datasheet
Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3383-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3383-ND
FPGAs (Field Programmable Gate Array) 544-3383-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL016YF484I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL016YF484I7G
FPGA Programmable Logic Device 696-10CL016YF484I7G
FPGA Cyclone® 10 LP Family 15408 Cells 484-Pin FBGA Tray Product overview: 10CL016YF484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YF484I7G can be used for catalog matching and distributor lookup.

FPGA Cyclone® 10 LP Family 15408 Cells 484-Pin FBGA Tray Product overview: 10CL016YF484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YF484I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353194-10CL016YF484I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353194-10CL016YF484I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353194-10CL016YF484I7G
Win Source Part Number: 1353194-10CL016YF484 I7G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® 10 LP Package: Tray Product Status: Active Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.2V Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Number of I/O: 340 Number of LABs/CLBs: 963

Win Source Part Number: 1353194-10CL016YF484I7G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® 10 LP
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.2V
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Number of I/O: 340
Number of LABs/CLBs: 963

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YF484I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016YF484I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016YF484I7G
IC FPGA 340 I/O 484FBGA

IC FPGA 340 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YF484I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016YF484I7G
FPGAs (Field Programmable Gate Array) 10CL016YF484I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YF484I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL016YF484I7G
FPGAs (Field Programmable Gate Array) 10CL016YF484I7G
IC FPGA 340 I/O 484FBGA

IC FPGA 340 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YF484I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016YF484I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YF484I7G
IC FPGA 340 I/O 484FBGA

IC FPGA 340 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016YF484I7G
FPGA - Field Programmable Gate Array 10CL016YF484I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3383-ND 696-10CL016YF484I7G 1353194-10CL016YF484I7G 10CL016YF484I7G 10CL016YF484I7G 10CL016YF484I7G 10CL016YF484I7G 10CL016YF484I7G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 1.2V Other; 1.2 V Other; 1.2V Other; 1.2V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details