Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G 10CL016YU484C8G

Description
Manufacturer: Intel Win Source Part Number: 812069-10CL016YU484C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 340 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812069-10CL016YU484C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 340 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G - 812069-10CL016YU484C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G
812069-10CL016YU484C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G 812069-10CL016YU484C8G
Manufacturer: Intel Win Source Part Number: 812069-10CL016YU484C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 340 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Intel
Win Source Part Number: 812069-10CL016YU484C8G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 340
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-FBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now
FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10CL016YU484C8G-ND
FPGAs (Field Programmable Gate Array) 10CL016YU484C8G-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-FBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL016YU484C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL016YU484C8G
FPGA Programmable Logic Device 696-10CL016YU484C8G
FPGA - Field Programmable Gate Array Product overview: 10CL016YU484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YU484C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL016YU484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YU484C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL016YU484C8G
FPGAs (Field Programmable Gate Array) 10CL016YU484C8G
IC FPGA 340 I/O 484UBGA

IC FPGA 340 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016YU484C8G
FPGA - Field Programmable Gate Array 10CL016YU484C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016YU484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YU484C8G
IC FPGA 340 I/O 484UBGA

IC FPGA 340 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016YU484C8G
FPGAs (Field Programmable Gate Array) 10CL016YU484C8G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-FBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016YU484C8G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016YU484C8G
IC FPGA 340 I/O 484UBGA

IC FPGA 340 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812069-10CL016YU484C8G 10CL016YU484C8G-ND 696-10CL016YU484C8G 10CL016YU484C8G 10CL016YU484C8G 10CL016YU484C8G 10CL016YU484C8G 10CL016YU484C8G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU484C8G FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2V 1.2V Other; 1.2 V Other; 1.2V Other Other; 1.2V
Package Type Other; 484-FBGA Other; Tray Other; 484-FBGA Other; 484-FBGA
Unlock Full Specs
to access all available technical data