Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G 10CL016YU256I7G

Description
Manufacturer: Intel Win Source Part Number: 852319-10CL016YU256I 7G Series: Cyclone® 10 LP Features: series Field Programmable Gate Array (FPGA) IC 162 516096 15408 Package: Tray Number of I/O: 162 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3387, 967113
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 852319-10CL016YU256I 7G Series: Cyclone® 10 LP Features: series Field Programmable Gate Array (FPGA) IC 162 516096 15408 Package: Tray Number of I/O: 162 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3387, 967113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G - 852319-10CL016YU256I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G
852319-10CL016YU256I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G 852319-10CL016YU256I7G
Manufacturer: Intel Win Source Part Number: 852319-10CL016YU256I 7G Series: Cyclone® 10 LP Features: series Field Programmable Gate Array (FPGA) IC 162 516096 15408 Package: Tray Number of I/O: 162 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3387, 967113

Manufacturer: Intel
Win Source Part Number: 852319-10CL016YU256I7G
Series: Cyclone® 10 LP
Features: series Field Programmable Gate Array (FPGA) IC 162 516096 15408
Package: Tray
Number of I/O: 162
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3387, 967113

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL016YU256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL016YU256I7G
FPGA Programmable Logic Device 696-10CL016YU256I7G
FPGA Cyclone® 10 LP Family 15408 Cells 256-Pin UFBGA Tray Product overview: 10CL016YU256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YU256I7G can be used for catalog matching and distributor lookup.

FPGA Cyclone® 10 LP Family 15408 Cells 256-Pin UFBGA Tray Product overview: 10CL016YU256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YU256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3387-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3387-ND
FPGAs (Field Programmable Gate Array) 544-3387-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016YU256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016YU256I7G
IC FPGA 162 I/O 256UBGA

IC FPGA 162 I/O 256UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016YU256I7G
FPGA - Field Programmable Gate Array 10CL016YU256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016YU256I7G
FPGAs (Field Programmable Gate Array) 10CL016YU256I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016YU256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YU256I7G
IC FPGA 162 I/O 256UBGA

IC FPGA 162 I/O 256UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL016YU256I7G
FPGAs (Field Programmable Gate Array) 10CL016YU256I7G
IC FPGA 162 I/O 256UBGA

IC FPGA 162 I/O 256UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852319-10CL016YU256I7G 696-10CL016YU256I7G 544-3387-ND 10CL016YU256I7G 10CL016YU256I7G 10CL016YU256I7G 10CL016YU256I7G 10CL016YU256I7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YU256I7G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
User I/Os 162 pins 162 pins 162 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
PLLs and DLLs 4
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details