Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115S4F45I4SGES

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX115S4F45I4SGES is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a total of 624 I/O pins and is packaged in a 1932FBGA format, making it suitable for various applications in markets such as wireless, wireline, broadcast, computing, medical, and military. The Arria 10 FPGAs are equipped with advanced capabilities, including variable-precision DSP blocks for efficient floating-point arithmetic, extensive embedded memory options, and support for multiple high-speed interfaces such as PCIe and Ethernet. The device is optimized for power efficiency, incorporating a range of power-saving technologies, which is crucial for applications where power consumption is a key concern. Engineers considering the 10AX115S4F45I4SGES should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and the specific application needs within the diverse markets it serves.

Datasheet Summary
Powered by GS/AI

The 10AX115S4F45I4SGES is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a total of 624 I/O pins and is packaged in a 1932FBGA format, making it suitable for various applications in markets such as wireless, wireline, broadcast, computing, medical, and military. The Arria 10 FPGAs are equipped with advanced capabilities, including variable-precision DSP blocks for efficient floating-point arithmetic, extensive embedded memory options, and support for multiple high-speed interfaces such as PCIe and Ethernet. The device is optimized for power efficiency, incorporating a range of power-saving technologies, which is crucial for applications where power consumption is a key concern. Engineers considering the 10AX115S4F45I4SGES should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and the specific application needs within the diverse markets it serves.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX115S4F45I4SGES-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115S4F45I4SGES-ND
FPGAs (Field Programmable Gate Array) 10AX115S4F45I4SGES-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115S4F45I4SGES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115S4F45I4SGES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115S4F45I4SGES
IC FPGA 624 I/O 1932FBGA

IC FPGA 624 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX115S4F45I4SGES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115S4F45I4SGES
FPGAs (Field Programmable Gate Array) 10AX115S4F45I4SGES
Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115S4F45I4SGES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115S4F45I4SGES
Embedded - FPGAs (Field Programmable Gate Array) 10AX115S4F45I4SGES
IC FPGA 624 I/O 1932FBGA

IC FPGA 624 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX115S4F45I4SGES-ND 10AX115S4F45I4SGES 10AX115S4F45I4SGES 10AX115S4F45I4SGES
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1.15E6 1.15E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details