The Intel Cyclone 10 LP FPGA, specifically the part number 10CL055ZF484I8G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates, embedded memory blocks, and general-purpose I/Os, which facilitate I/O expansion and chip-to-chip interfacing. This FPGA supports various market segments, including industrial, automotive, medical, and consumer applications. The device offers over 20 configurable I/O standards, programmable bus hold, pull-up resistors, and slew rate control to enhance signal integrity. It operates with core voltage options of 1.2 V and 1.0 V, and supports multiple configuration schemes, including active serial and passive serial methods. Additionally, it includes features for single-event upset (SEU) mitigation and hot socketing compliance. Engineers can utilize the Intel Quartus Prime Lite Edition software for design, with options for advanced users to access the full IP Base Suite. This FPGA is well-suited for projects requiring flexibility, low power consumption, and a robust set of features.
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-BGA
IC FPGA 321 I/O 484FBGA
IC FPGA 321 I/O 484FBGA
FPGA - Field Programmable Gate Array
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CL055ZF484I8G-ND | 10CL055ZF484I8G | 10CL055ZF484I8G | 10CL055ZF484I8G | 10CL055ZF484I8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | |||
| Pins | 484 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other | Other; 1.0V |