Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090R4F40E3LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090R4F40E3LG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering improved performance over previous generations of mid-range FPGAs. It is suitable for a variety of applications, including wireless communication, wireline infrastructure, broadcast, computing, medical, and military systems. The device supports a range of advanced features, including variable-precision DSP blocks for efficient floating-point arithmetic, multiple embedded memory configurations, and high-speed transceivers capable of supporting various communication standards. The FPGA also incorporates power-saving technologies, making it ideal for power-sensitive applications. Engineers considering the 10AX090R4F40E3LG should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and the specific application needs within the diverse markets it serves.

Datasheet Summary
Powered by GS/AI

The 10AX090R4F40E3LG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering improved performance over previous generations of mid-range FPGAs. It is suitable for a variety of applications, including wireless communication, wireline infrastructure, broadcast, computing, medical, and military systems. The device supports a range of advanced features, including variable-precision DSP blocks for efficient floating-point arithmetic, multiple embedded memory configurations, and high-speed transceivers capable of supporting various communication standards. The FPGA also incorporates power-saving technologies, making it ideal for power-sensitive applications. Engineers considering the 10AX090R4F40E3LG should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and the specific application needs within the diverse markets it serves.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090R4F40E3LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090R4F40E3LG-ND
FPGAs (Field Programmable Gate Array) 10AX090R4F40E3LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090R4F40E3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090R4F40E3LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090R4F40E3LG
IC FPGA 342 I/O 1517FBGA

IC FPGA 342 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090R4F40E3LG
FPGA - Field Programmable Gate Array 10AX090R4F40E3LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX090R4F40E3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090R4F40E3LG
FPGAs (Field Programmable Gate Array) 10AX090R4F40E3LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090R4F40E3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090R4F40E3LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090R4F40E3LG
IC FPGA 342 I/O 1517FBGA

IC FPGA 342 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090R4F40E3LG-ND 10AX090R4F40E3LG 10AX090R4F40E3LG 10AX090R4F40E3LG 10AX090R4F40E3LG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details