Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090N2F45I2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090N2F45I2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering improved performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The device is also equipped with high-speed transceivers, supporting data rates up to 28.3 Gbps, which enhances its utility in high-bandwidth applications. Engineers considering this FPGA should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power efficiency, and application compatibility.

Datasheet Summary
Powered by GS/AI

The 10AX090N2F45I2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering improved performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The device is also equipped with high-speed transceivers, supporting data rates up to 28.3 Gbps, which enhances its utility in high-bandwidth applications. Engineers considering this FPGA should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power efficiency, and application compatibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090N2F45I2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090N2F45I2LG-ND
FPGAs (Field Programmable Gate Array) 10AX090N2F45I2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX090N2F45I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090N2F45I2LG
FPGAs (Field Programmable Gate Array) 10AX090N2F45I2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090N2F45I2LG
FPGA - Field Programmable Gate Array 10AX090N2F45I2LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090N2F45I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090N2F45I2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090N2F45I2LG
IC FPGA 768 I/O 1932FCBGA

IC FPGA 768 I/O 1932FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090N2F45I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090N2F45I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090N2F45I2LG
IC FPGA 768 I/O 1932FCBGA

IC FPGA 768 I/O 1932FCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090N2F45I2LG-ND 10AX090N2F45I2LG 10AX090N2F45I2LG 10AX090N2F45I2LG 10AX090N2F45I2LG
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 900000 900000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details