Intel Corporation FPGAs (Field Programmable Gate Array) 10M02DCV36C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3133-6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3133-6-ND
FPGAs (Field Programmable Gate Array) 544-3133-6-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3133-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3133-1-ND
FPGAs (Field Programmable Gate Array) 544-3133-1-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3133-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3133-2-ND
FPGAs (Field Programmable Gate Array) 544-3133-2-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265075-10M02DCV36C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265075-10M02DCV36C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265075-10M02DCV36C8G
Win Source Part Number: 1265075-10M02DCV36C8 G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Number of I/O: 27 Number of LABs/CLBs: 125 Number of Logic Elements/Cells: 2000 Total RAM Bits: 110592 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3x3) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973658,544-3133-1,54 4-3133-2,544-3133-6

Win Source Part Number: 1265075-10M02DCV36C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Number of I/O: 27
Number of LABs/CLBs: 125
Number of Logic Elements/Cells: 2000
Total RAM Bits: 110592
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP (3x3)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973658,544-3133-1,544-3133-2,544-3133-6

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-10M02DCV36C8G
FPGA Programmable Logic Device 696-10M02DCV36C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 27 I/O, 36WLCSP Product overview: 10M02DCV36C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02DCV36C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 27 I/O, 36WLCSP Product overview: 10M02DCV36C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02DCV36C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FPGA 27 I/O 36WLCSP - 386-10M02DCV36C8G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 27 I/O 36WLCSP
386-10M02DCV36C8G
IC FPGA 27 I/O 36WLCSP 386-10M02DCV36C8G
IC FPGA 27 I/O 36WLCSP

IC FPGA 27 I/O 36WLCSP

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M02DCV36C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M02DCV36C8G
FPGAs (Field Programmable Gate Array) 10M02DCV36C8G
IC FPGA 27 I/O 36WLCSP

IC FPGA 27 I/O 36WLCSP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M02DCV36C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M02DCV36C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M02DCV36C8G
IC FPGA 27 I/O 36WLCSP

IC FPGA 27 I/O 36WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M02DCV36C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M02DCV36C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M02DCV36C8G
IC FPGA 27 I/O 36WLCSP

IC FPGA 27 I/O 36WLCSP

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M02DCV36C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M02DCV36C8G
FPGAs (Field Programmable Gate Array) 10M02DCV36C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M02DCV36C8G
FPGA - Field Programmable Gate Array 10M02DCV36C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 27 I/O, 36WLCSP

FPGA - Field Programmable Gate Array non-volatile FPGA, 27 I/O, 36WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3133-6-ND 1265075-10M02DCV36C8G 696-10M02DCV36C8G 386-10M02DCV36C8G 10M02DCV36C8G 10M02DCV36C8G 10M02DCV36C8G 10M02DCV36C8G 10M02DCV36C8G
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device IC FPGA 27 I/O 36WLCSP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 36-UFBGA, WLCSP Other; Reel Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP
Pins 36
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2000 2000 2000 2000
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data