Intel Corporation FPGAs (Field Programmable Gate Array) 10M16SAU169A7G

Description
IC FPGA 130 I/O NV MAX10 169UBGA
Request a Quote Datasheet
Description
IC FPGA 130 I/O NV MAX10 169UBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-10M16SAU169A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-10M16SAU169A7G-ND
FPGAs (Field Programmable Gate Array) 544-10M16SAU169A7G-ND
IC FPGA 130 I/O NV MAX10 169UBGA

IC FPGA 130 I/O NV MAX10 169UBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M16SAU169A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M16SAU169A7G
1.2V FPGA Programmable Logic Device 696-10M16SAU169A7G
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 169-Pin UBGA Tray Product overview: 10M16SAU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SAU169A7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 169-Pin UBGA Tray Product overview: 10M16SAU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16SAU169A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1349491-10M16SAU169A7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1349491-10M16SAU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1349491-10M16SAU169A7G
Win Source Part Number: 1349491-10M16SAU169A 7G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 176 Number of I/O: 130 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 16000 Total RAM Bits: 562176 Voltage - Supply: 2.85V ~ 3.15V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 169-LFBGA Supplier Device Package: 169-UBGA (11x11) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) Mfr: Intel

Win Source Part Number: 1349491-10M16SAU169A7G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 176
Number of I/O: 130
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 16000
Total RAM Bits: 562176
Voltage - Supply: 2.85V ~ 3.15V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 169-LFBGA
Supplier Device Package: 169-UBGA (11x11)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16SAU169A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16SAU169A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16SAU169A7G
IC FPGA 130 I/O NV MAX10 169UBGA

IC FPGA 130 I/O NV MAX10 169UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M16SAU169A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16SAU169A7G
FPGAs (Field Programmable Gate Array) 10M16SAU169A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-10M16SAU169A7G-ND 696-10M16SAU169A7G 1349491-10M16SAU169A7G 10M16SAU169A7G 10M16SAU169A7G
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LFBGA Other; Tray Other; 169-LFBGA
Pins 169 169
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
User I/Os 130 pins 130 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details