Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-FBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-FBGA
IC FPGA 321 I/O 484UBGA
FPGA - Field Programmable Gate Array
IC FPGA 321 I/O 484UBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-10CL055YU484A7G-ND | 10CL055YU484A7G | 10CL055YU484A7G | 10CL055YU484A7G | 10CL055YU484A7G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; 484-FBGA | |||
| Pins | 484 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 1.2V | Other; 1.2V | Other |