FPGA - Field Programmable Gate Array Product overview: 10CL080YU484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL080YU484I7G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1211266-10CL080YU484
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 289
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Voltage - Supply: 1.2V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967119,544-3403
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-FBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-FBGA
IC FPGA 289 I/O 484UBGA
FPGA - Field Programmable Gate Array
IC FPGA 289 I/O 484UBGA
IC FPGA 289 I/O 484UBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10CL080YU484I7G | 1211266-10CL080YU484I7G | 544-3403-ND | 10CL080YU484I7G | 10CL080YU484I7G | 10CL080YU484I7G | 10CL080YU484I7G | 10CL080YU484I7G |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 484-FBGA | Other; 484-FBGA | Other; 484-FBGA | ||||
| User I/Os | 289 pins | 289 pins | 289 pins | |||||
| Supply Voltage | Other; 1.2 V | Other; 1.2V | 1.2V | Other; 1.2V | Other; 1.2V | Other | ||
| Logic Cells / Logic Blocks | 81264 | 81264 | 81264 |