Intel Corporation FPGAs (Field Programmable Gate Array) 10M08DAF256C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3134-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3134-ND
FPGAs (Field Programmable Gate Array) 544-3134-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08DAF256C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08DAF256C8G
FPGA Programmable Logic Device 696-10M08DAF256C8G
FPGA - Field Programmable Gate Array Product overview: 10M08DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAF256C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M08DAF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAF256C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G - 812943-10M08DAF256C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G
812943-10M08DAF256C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G 812943-10M08DAF256C8G
Manufacturer: Intel Win Source Part Number: 812943-10M08DAF256C8 G Packaging: Tray Mounting Style: SMD Number of I/O: 178 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 812943-10M08DAF256C8G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 178
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DAF256C8G
FPGAs (Field Programmable Gate Array) 10M08DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DAF256C8G
FPGAs (Field Programmable Gate Array) 10M08DAF256C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DAF256C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DAF256C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DAF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DAF256C8G
FPGA - Field Programmable Gate Array 10M08DAF256C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3134-ND 696-10M08DAF256C8G 812943-10M08DAF256C8G 10M08DAF256C8G 10M08DAF256C8G 10M08DAF256C8G 10M08DAF256C8G 10M08DAF256C8G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256C8G FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data