Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G 10M16DAF256I7G

Description
Manufacturer: Intel Win Source Part Number: 844920-10M16DAF256I7 G Series: MAX® 10 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 178 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M16DAF256I7G-ND, 544-3547, 968821
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 844920-10M16DAF256I7 G Series: MAX® 10 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 178 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M16DAF256I7G-ND, 544-3547, 968821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G - 844920-10M16DAF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G
844920-10M16DAF256I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G 844920-10M16DAF256I7G
Manufacturer: Intel Win Source Part Number: 844920-10M16DAF256I7 G Series: MAX® 10 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 178 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M16DAF256I7G-ND, 544-3547, 968821

Manufacturer: Intel
Win Source Part Number: 844920-10M16DAF256I7G
Series: MAX® 10
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 178
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10M16DAF256I7G-ND, 544-3547, 968821

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3547-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3547-ND
FPGAs (Field Programmable Gate Array) 544-3547-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M16DAF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M16DAF256I7G
1.2V FPGA Programmable Logic Device 696-10M16DAF256I7G
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M16DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF256I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M16DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16DAF256I7G
FPGAs (Field Programmable Gate Array) 10M16DAF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16DAF256I7G
FPGA - Field Programmable Gate Array 10M16DAF256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16DAF256I7G
FPGAs (Field Programmable Gate Array) 10M16DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844920-10M16DAF256I7G 544-3547-ND 696-10M16DAF256I7G 10M16DAF256I7G 10M16DAF256I7G 10M16DAF256I7G 10M16DAF256I7G 10M16DAF256I7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF256I7G FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 256
Internal Frequency 450 MHz
User I/Os 178 pins 178 pins 178 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details