Intel Corporation 1.2V FPGA Programmable Logic Device 10M02SCU324C8G

Description
FPGA MAX 10 Family 2000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M02SCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU324C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 2000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M02SCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU324C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-10M02SCU324C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M02SCU324C8G
1.2V FPGA Programmable Logic Device 696-10M02SCU324C8G
FPGA MAX 10 Family 2000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M02SCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU324C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 2000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M02SCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU324C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3471-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3471-ND
FPGAs (Field Programmable Gate Array) 544-3471-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 110592 2000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 110592 2000 324-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323092-10M02SCU324C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323092-10M02SCU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323092-10M02SCU324C8G
Manufacturer: Intel Win Source Part Number: 1323092-10M02SCU324C 8G Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 246 Number of LABs/CLBs: 125 Number of Logic Elements/Cells: 2000 Total RAM Bits: 110592 Voltage - Supply: 2.85V ~ 3.465V Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3471,978978 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 1323092-10M02SCU324C8G
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 119
Mounting: Surface Mount
Number of I/O: 246
Number of LABs/CLBs: 125
Number of Logic Elements/Cells: 2000
Total RAM Bits: 110592
Voltage - Supply: 2.85V ~ 3.465V
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 324-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3471,978978
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M02SCU324C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M02SCU324C8G
FPGAs (Field Programmable Gate Array) 10M02SCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCU324C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M02SCU324C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M02SCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M02SCU324C8G
FPGA - Field Programmable Gate Array 10M02SCU324C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCU324C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M02SCU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M02SCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M02SCU324C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M02SCU324C8G
FPGAs (Field Programmable Gate Array) 10M02SCU324C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 110592 2000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 110592 2000 324-LFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M02SCU324C8G 544-3471-ND 1323092-10M02SCU324C8G 10M02SCU324C8G 10M02SCU324C8G 10M02SCU324C8G 10M02SCU324C8G 10M02SCU324C8G
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details