Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G 10CX220YF780E5G

Description
Manufacturer: Intel Win Source Part Number: 853697-10CX220YF780E 5G Series: Cyclone® 10 GX Features: series Field Programmable Gate Array (FPGA) IC 284 13752320 220000 Package: Tray Number of I/O: 284 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853697-10CX220YF780E 5G Series: Cyclone® 10 GX Features: series Field Programmable Gate Array (FPGA) IC 284 13752320 220000 Package: Tray Number of I/O: 284 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G - 853697-10CX220YF780E5G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G
853697-10CX220YF780E5G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G 853697-10CX220YF780E5G
Manufacturer: Intel Win Source Part Number: 853697-10CX220YF780E 5G Series: Cyclone® 10 GX Features: series Field Programmable Gate Array (FPGA) IC 284 13752320 220000 Package: Tray Number of I/O: 284 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853697-10CX220YF780E5G
Series: Cyclone® 10 GX
Features: series Field Programmable Gate Array (FPGA) IC 284 13752320 220000
Package: Tray
Number of I/O: 284
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CX220YF780E5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CX220YF780E5G
FPGA Programmable Logic Device 696-10CX220YF780E5G
FPGA - Field Programmable Gate Array Product overview: 10CX220YF780E5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX220YF780E5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CX220YF780E5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX220YF780E5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10CX220YF780E5G-ND
FPGAs (Field Programmable Gate Array) 10CX220YF780E5G-ND
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 13752320 220000 780-BBGA, FCBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 13752320 220000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CX220YF780E5G
FPGAs (Field Programmable Gate Array) 10CX220YF780E5G
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 13752320 220000 780-BBGA, FCBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 13752320 220000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CX220YF780E5G
Embedded - FPGAs (Field Programmable Gate Array) 10CX220YF780E5G
IC FPGA 284 I/O 780FBGA

IC FPGA 284 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CX220YF780E5G
FPGA - Field Programmable Gate Array 10CX220YF780E5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CX220YF780E5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CX220YF780E5G
IC FPGA 284 I/O 780FBGA

IC FPGA 284 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853697-10CX220YF780E5G 696-10CX220YF780E5G 10CX220YF780E5G-ND 10CX220YF780E5G 10CX220YF780E5G 10CX220YF780E5G 10CX220YF780E5G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CX220YF780E5G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
User I/Os 284 pins 284 pins 284 pins
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 900 mV Other; 0.9V Other; 0.9V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details